Targus logo

Targus Wireless Multimedia Presenter wireless presenter

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80225
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus Wireless Multimedia Presenter wireless presenter:

Targus Wireless Multimedia Presenter, USB

Long summary description Targus Wireless Multimedia Presenter wireless presenter:

Targus Wireless Multimedia Presenter. Wireless receiver interface: USB, Frequency band: 2.4 GHz. Compatible operating systems: Windows 98SE, 2000, ME, XP. Weight: 90 g. Dimensions (WxDxH): 120 x 50 x 35 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.