T1A logo

T1A Lenovo ThinkPad T450 Refurbished Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55490
Info modified on:
20 Jan 2025, 14:55:10
End of life date:
01 Jan 2025
Short summary description T1A Lenovo ThinkPad T450 Refurbished Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Black:

T1A Lenovo ThinkPad T450 Refurbished, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description T1A Lenovo ThinkPad T450 Refurbished Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Black:

T1A Lenovo ThinkPad T450 Refurbished. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.