Sveon logo

Sveon SDT8400 computer TV tuner DVB-T2

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56477
Info modified on:
11 Jul 2022, 14:01:28
Short summary description Sveon SDT8400 computer TV tuner DVB-T2:

Sveon SDT8400, DVB-T2, 1920 x 1080 (HD 1080), 1080p, Dolby Digital, AVI, H.264, MKV, MPEG4, XVID, DTS, MP3, WMA

Long summary description Sveon SDT8400 computer TV tuner DVB-T2:

Sveon SDT8400. TV tuner type: DVB-T2. Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080p. Audio decoders: Dolby Digital, Video formats supported: AVI, H.264, MKV, MPEG4, XVID, Audio formats supported: DTS, MP3, WMA. Supported radio bands: FM. Product color: Black, LED indicators: Power, Country of origin: China

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.