StarTech.com logo

StarTech.com 0.3m SATA SATA cable 0,3 m SATA 7-pin Black, Red

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
243433
Info modified on:
06 Sept 2024, 15:14:24
Short summary description StarTech.com 0.3m SATA SATA cable 0,3 m SATA 7-pin Black, Red:

StarTech.com 0.3m SATA, 0,3 m, SATA III, SATA 7-pin, SATA 7-pin, Male/Female, Black, Red

Long summary description StarTech.com 0.3m SATA SATA cable 0,3 m SATA 7-pin Black, Red:

StarTech.com 0.3m SATA. Cable length: 0,3 m, Cable type: SATA III, Connector 1: SATA 7-pin. Package width: 124 mm, Package depth: 168 mm, Package height: 10 mm

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.