StarTech.com logo

StarTech.com N6PAT25BLS networking cable Blue 7,6 m Cat6 U/UTP (UTP)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3037
Info modified on:
25 Jul 2025, 16:49:00
Short summary description StarTech.com N6PAT25BLS networking cable Blue 7,6 m Cat6 U/UTP (UTP):

StarTech.com N6PAT25BLS, 7,6 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, Blue

Long summary description StarTech.com N6PAT25BLS networking cable Blue 7,6 m Cat6 U/UTP (UTP):

StarTech.com N6PAT25BLS. Cable length: 7,6 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s, Product color: Blue

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.