location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com IDE2SAT2 interface cards/adapter Internal SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IDE2SAT2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IDE2SAT2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030852258 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 309964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:56:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com IDE2SAT2 interface cards/adapter Internal SATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: IDE
  • - Output interface: SATA
  • - 0,133 Gbit/s
  • - Red
More>>>
Short summary description StarTech.com IDE2SAT2 interface cards/adapter Internal SATA:
This short summary of the StarTech.com IDE2SAT2 interface cards/adapter Internal SATA data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com IDE2SAT2, IDE, SATA, 1 x IDE (40 Pin; EIDE/PATA), 1 x SATA (7+15 pin), 1 x SP4 (4 pin), Red, FCC, CE, TAA, REACH, Marvell - 88SA8052

Long summary description StarTech.com IDE2SAT2 interface cards/adapter Internal SATA:
This is an auto-generated long summary of StarTech.com IDE2SAT2 interface cards/adapter Internal SATA based on the first three specs of the first five spec groups.

StarTech.com IDE2SAT2. Host interface: IDE, Output interface: SATA, Connector(s): 1 x IDE (40 Pin; EIDE/PATA), 1 x SATA (7+15 pin), 1 x SP4 (4 pin). Product color: Red, Certification: FCC, CE, TAA, REACH. Chipset: Marvell - 88SA8052, Data transfer rate (max): 0,133 Gbit/s, Logical block addressing (LBA) support: 48 bit. Width: 20 mm, Depth: 75,5 mm, Height: 23 mm. Package width: 175 mm, Package depth: 145 mm, Package height: 33 mm

Ports & interfaces
Host interface *
IDE
Output interface *
SATA
Connector(s)
1 x IDE (40 Pin; EIDE/PATA), 1 x SATA (7+15 pin), 1 x SP4 (4 pin)
Design
Internal *
Yes
Product color
Red
Certification
FCC, CE, TAA, REACH
Features
Chipset
Marvell - 88SA8052
Data transfer rate (max)
0,133 Gbit/s
Logical block addressing (LBA) support
48 bit
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-25 - 80 °C
Operating relative humidity (H-H)
15 - 90%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
20 mm
Depth
75,5 mm
Height
23 mm
Weight
29 g
Packaging data
Manual
Yes
Package width
175 mm
Package depth
145 mm
Package height
33 mm
Package weight
89 g
Logistics data
Harmonized System (HS) code
84733020
Quantity per master (outer) case
60 pc(s)
Master (outer) case width
380 mm
Master (outer) case length
496 mm
Master (outer) case height
321 mm
Other features
Material
Plastic, Steel
Brand Image Article code product Stock Price from
StarTech.com OPT2IDE interface cards/adapter StarTech.com OPT2IDE interface cards/adapter
(show image)
OPT2IDE OPT2IDE 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB2SLSATINT interface cards/adapter SATA StarTech.com USB2SLSATINT interface cards/adapter SATA
(show image)
USB2SLSATINT USB2SLSATINT 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2CF2SATAR interface cards/adapter StarTech.com 2CF2SATAR interface cards/adapter
(show image)
2CF2SATAR 2CF2SATAR 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com OPT2SATA interface cards/adapter StarTech.com OPT2SATA interface cards/adapter
(show image)
OPT2SATA OPT2SATA 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com IDE2SAT25 interface cards/adapter Internal SATA StarTech.com IDE2SAT25 interface cards/adapter Internal SATA
(show image)
IDE2SAT25 IDE2SAT25 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PATA2SATA2 interface cards/adapter Internal SATA StarTech.com PATA2SATA2 interface cards/adapter Internal SATA
(show image)
PATA2SATA2 PATA2SATA2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com IDE2SAT interface cards/adapter Internal SATA StarTech.com IDE2SAT interface cards/adapter Internal SATA
(show image)
IDE2SAT IDE2SAT 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB2SATAIDE interface cards/adapter StarTech.com USB2SATAIDE interface cards/adapter
(show image)
USB2SATAIDE USB2SATAIDE 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Compact Flash to IDE Adapter interface cards/adapter IDE/ATA StarTech.com Compact Flash to IDE Adapter interface cards/adapter IDE/ATA
(show image)
IDE2CFINT Compact Flash to IDE Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)