StarTech.com logo

StarTech.com USB3SSATAIDE laptop dock/port replicator Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
390754
Info modified on:
06 Sept 2024, 14:33:21
Short summary description StarTech.com USB3SSATAIDE laptop dock/port replicator Black:

StarTech.com USB3SSATAIDE, Black, 4,8 Gbit/s, Activity, Link, CE, FCC, 0 - 50 °C, -20 - 60 °C

Long summary description StarTech.com USB3SSATAIDE laptop dock/port replicator Black:

StarTech.com USB3SSATAIDE. Product color: Black, Data transfer rate: 4,8 Gbit/s, LED indicators: Activity, Link. Width: 70 mm, Depth: 43 mm, Height: 18 mm. Package width: 215 mm, Package depth: 150 mm, Package height: 52 mm. Cables included: AC, SATA. Chipset: Innostor - IS611

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.