STABILO logo

STABILO Boss Original Pastel marker 1 pc(s) Chisel tip Blue

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35869
Info modified on:
12 Mar 2024, 11:37:37
Short summary description STABILO Boss Original Pastel marker 1 pc(s) Chisel tip Blue:

STABILO Boss Original Pastel, 1 pc(s), Blue, Chisel tip, Black, Blue, Breezy blue, Plastic

Long summary description STABILO Boss Original Pastel marker 1 pc(s) Chisel tip Blue:

STABILO Boss Original Pastel. Quantity per pack: 1 pc(s), Writing colors: Blue, Tip type: Chisel tip. Package width: 109 mm, Package depth: 105 mm, Package height: 33 mm. Country of origin: Germany

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.