Spin Master logo

DC Comics BAT FGR 12in2Pack Set GML

Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13461
Info modified on:
08 Aug 2025, 19:14:33
Short summary description DC Comics BAT FGR 12in2Pack Set GML:

DC Comics BAT FGR 12in2Pack Set GML, Collectible action figure, Comics

Long summary description DC Comics BAT FGR 12in2Pack Set GML:

DC Comics BAT FGR 12in2Pack Set GML. Product type: Collectible action figure, On basis of: Comics, Theme: Batman. EU TSD warning: Not for children under 36 months. Height: 300 mm, Package width: 304,8 mm, Package depth: 95,2 mm. Master (outer) case width: 316 mm, Master (outer) case length: 300 mm, Master (outer) case height: 318 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.