Socomec logo

Socomec NRT-B7000 UPS battery Sealed Lead Acid (VRLA) 192 V

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133473
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Socomec NRT-B7000 UPS battery Sealed Lead Acid (VRLA) 192 V:

Socomec NRT-B7000, Sealed Lead Acid (VRLA), 192 V, 1 pc(s), 7000 VAh, Socomec Netys RT, 40 kg

Long summary description Socomec NRT-B7000 UPS battery Sealed Lead Acid (VRLA) 192 V:

Socomec NRT-B7000. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 192 V, Number of batteries included: 1 pc(s). Weight: 40 kg, Width: 88,7 mm, Height: 608 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.