Socomec ITYS ITY3-TW020B, Double-conversion (Online), 2 kVA, 2000 W, Sine, 160 V, 300 V
Socomec ITYS ITY3-TW020B. UPS topology: Double-conversion (Online), Output power capacity: 2 kVA, Output power: 2000 W. AC outlet types: C13 coupler, Power plug: C20 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 72 V. Form factor: Mini Tower, Product color: Black, Grey, Orange, Cooling type: Active. Certification: IEC/EN 62040-2, AS 62040.2 IEC/EN 62040-3 CE, RCM (E2376)