Smartwares logo

Smartwares SH4-99652 smart home light controller Wireless White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37988
Info modified on:
10 Aug 2024, 06:49:23
Short summary description Smartwares SH4-99652 smart home light controller Wireless White:

Smartwares SH4-99652, Wireless, White, 3 channels, 400 W, 433.92 MHz, 30 m

Long summary description Smartwares SH4-99652 smart home light controller Wireless White:

Smartwares SH4-99652. Connectivity technology: Wireless, Product color: White, Channels quantity: 3 channels. Power source: AC, AC input voltage: 220 - 240 V, AC input frequency: 50 / 60 Hz. Quantity per pack: 1 pc(s), Package width: 195 mm, Package depth: 85 mm. Quantity per master (outer) case: 16 pc(s), Master (outer) case weight: 37,8 kg, Master (outer) case length: 563 mm. Compliance certificates: CE

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.