Smartwares logo

Smartwares ISL-60005 convenience lighting LED

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46438
Info modified on:
29 Jun 2024, 11:42:29
End of life date:
25 Jun 2024
Short summary description Smartwares ISL-60005 convenience lighting LED:

Smartwares ISL-60005, White, Plastic, IP20, 1,7 m, LED, 7 W

Long summary description Smartwares ISL-60005 convenience lighting LED:

Smartwares ISL-60005. Product color: White, Material: Plastic, International Protection (IP) code: IP20. Bulb type: LED, Bulb power: 7 W, Light color: Warm white. Input voltage: 230 V, AC input frequency: 50 Hz, AC input voltage: 230 V. Width: 460 mm, Depth: 100 mm, Height: 6 mm. Quantity per pack: 1 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.