Smartwares logo

Smartwares DIC-22222 video intercom system 17,8 cm (7") Aluminium, White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87943
Info modified on:
11 May 2025, 14:07:08
End of life date:
25 Jun 2024
Short summary description Smartwares DIC-22222 video intercom system 17,8 cm (7") Aluminium, White:

Smartwares DIC-22222, 17,8 cm (7"), LCD, 1280 x 720 pixels, 720p, Aluminium, White, IP24

Long summary description Smartwares DIC-22222 video intercom system 17,8 cm (7") Aluminium, White:

Smartwares DIC-22222. Display diagonal: 17,8 cm (7"), Display technology: LCD. Maximum video resolution: 1280 x 720 pixels, Supported video modes: 720p. Product color: Aluminium, White, International Protection (IP) code: IP24. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.