Smartwares logo

Smartwares DIC-22102 video intercom system 8,89 cm (3.5") Aluminium, White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49962
Info modified on:
11 May 2025, 14:07:08
End of life date:
25 Jun 2024
Short summary description Smartwares DIC-22102 video intercom system 8,89 cm (3.5") Aluminium, White:

Smartwares DIC-22102, 8,89 cm (3.5"), LCD, Aluminium, White, 100 - 240 V, 50/60 Hz, 7 W

Long summary description Smartwares DIC-22102 video intercom system 8,89 cm (3.5") Aluminium, White:

Smartwares DIC-22102. Display diagonal: 8,89 cm (3.5"), Display technology: LCD. Product color: Aluminium, White. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, Power consumption (typical): 7 W

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.