Smartwares logo

Smartwares RM370/2 gas detector Carbon monoxide (CO)

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87670
Info modified on:
14 Mar 2024, 19:11:40
Short summary description Smartwares RM370/2 gas detector Carbon monoxide (CO):

Smartwares RM370/2, Carbon monoxide (CO), Electrochemical detector, Home, Office, 40 m³, 85 dB, 7 year(s)

Long summary description Smartwares RM370/2 gas detector Carbon monoxide (CO):

Smartwares RM370/2. Detected gas types: Carbon monoxide (CO), Detector type: Electrochemical detector, Best uses: Home, Office. Product color: White, Housing material: Acrylonitrile butadiene styrene (ABS), Display type: LCD. Power source type: Battery, Battery technology: Alkaline, Compatible battery sizes: AA, LR6. Width: 90 mm, Depth: 35 mm, Height: 120 mm. Quantity per pack: 2 pc(s), Package type: Gift box

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.