Smartwares logo

Smartwares VD27 video intercom system 7,11 cm (2.8") Black, Grey

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69378
Info modified on:
11 May 2025, 14:07:04
End of life date:
25 Jun 2024
Short summary description Smartwares VD27 video intercom system 7,11 cm (2.8") Black, Grey:

Smartwares VD27, 7,11 cm (2.8"), 720p, Black, Grey, Plastic, SD, 32 GB

Long summary description Smartwares VD27 video intercom system 7,11 cm (2.8") Black, Grey:

Smartwares VD27. Display diagonal: 7,11 cm (2.8"). Supported video modes: 720p. Product color: Black, Grey, Housing material: Plastic. Compatible memory cards: SD, Maximum memory card size: 32 GB. Weight: 380 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.