Smartwares logo

Smartwares VD38W video intercom system 8,89 cm (3.5") White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79848
Info modified on:
11 May 2025, 14:07:03
End of life date:
25 Jun 2024
Short summary description Smartwares VD38W video intercom system 8,89 cm (3.5") White:

Smartwares VD38W, 8,89 cm (3.5"), TFT, 45°, White, Buttons, 5 V

Long summary description Smartwares VD38W video intercom system 8,89 cm (3.5") White:

Smartwares VD38W. Display diagonal: 8,89 cm (3.5"), Display technology: TFT. Field of view (FOV) angle: 45°. Product color: White, Control type: Buttons. AC adapter output voltage: 5 V, AC adapter output current: 1 A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.