SK Hynix HMA81GS6AFR8N-UH, 8 GB, DDR4, 2400 MHz, 260-pin SO-DIMM, Multicolour
SK Hynix HMA81GS6AFR8N-UH. Component for: Laptop, Internal memory: 8 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 17, Product color: Multicolour