Siemens logo

Siemens WT44W2ED tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50521
Info modified on:
18 Jun 2025, 15:33:23
Short summary description Siemens WT44W2ED tumble dryer Freestanding Front-load 7 kg White:

Siemens WT44W2ED, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Siemens WT44W2ED tumble dryer Freestanding Front-load 7 kg White:

Siemens WT44W2ED. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 7 kg, Drying programs: Mix, Quick, Blouse/shirt, Cycle time: 120 min. Delay start (max): 24 h. Energy consumption: 1,63 kWh, Annual energy consumption: 199 kWh, Connected load: 1000 W. Depth: 636 mm, Width: 597 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.