Siemens logo

Siemens WP13T592 washing machine Top-load 5,5 kg 1300 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55962
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens WP13T592 washing machine Top-load 5,5 kg 1300 RPM White:

Siemens WP13T592, Top-load, 5,5 kg, B, 1300 RPM, White

Long summary description Siemens WP13T592 washing machine Top-load 5,5 kg 1300 RPM White:

Siemens WP13T592. Loading type: Top-load. Drum capacity: 5,5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1300 RPM. Product color: White. Width: 400 mm, Depth: 620 mm, Height: 900 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.