Siemens logo

Siemens WP12T227 washing machine Top-load 7 kg 1140 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40682
Info modified on:
27 May 2024, 12:03:50
Short summary description Siemens WP12T227 washing machine Top-load 7 kg 1140 RPM White:

Siemens WP12T227, Top-load, 7 kg, C, 76 dB, 1140 RPM, 174 kWh

Long summary description Siemens WP12T227 washing machine Top-load 7 kg 1140 RPM White:

Siemens WP12T227. Loading type: Top-load. Drum capacity: 7 kg, Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1140 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 9240 L. Product color: White. Width: 400 mm, Depth: 650 mm, Height: 900 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.