Siemens logo

Siemens WP10T350 washing machine Top-load 5 kg 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34802
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens WP10T350 washing machine Top-load 5 kg 1000 RPM White:

Siemens WP10T350, Top-load, 5 kg, C, 76 dB, 1000 RPM, White

Long summary description Siemens WP10T350 washing machine Top-load 5 kg 1000 RPM White:

Siemens WP10T350. Loading type: Top-load. Drum capacity: 5 kg, Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Product color: White. Width: 400 mm, Depth: 620 mm, Height: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.