Siemens logo

Siemens WM16W549DN washing machine Front-load 9 kg 1600 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73441
Info modified on:
27 May 2024, 11:59:55
Short summary description Siemens WM16W549DN washing machine Front-load 9 kg 1600 RPM White:

Siemens WM16W549DN, Front-load, 9 kg, 73 dB, 1600 RPM, 152 kWh, White

Long summary description Siemens WM16W549DN washing machine Front-load 9 kg 1600 RPM White:

Siemens WM16W549DN. Loading type: Front-load. Drum capacity: 9 kg, Noise level (spin): 73 dB, Noise level (wash): 47 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 152 kWh. Product color: White. Width: 600 mm, Depth: 588 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.