Siemens logo

Siemens WM14T320 washing machine Front-load 7 kg 1397 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35506
Info modified on:
27 May 2024, 12:14:55
Short summary description Siemens WM14T320 washing machine Front-load 7 kg 1397 RPM White:

Siemens WM14T320, Front-load, 7 kg, 76 dB, 1397 RPM, 122 kWh, White

Long summary description Siemens WM14T320 washing machine Front-load 7 kg 1397 RPM White:

Siemens WM14T320. Loading type: Front-load. Drum capacity: 7 kg, Noise level (spin): 76 dB, Noise level (wash): 51 dB, Maximum spin speed: 1397 RPM. Annual energy consumption washing: 122 kWh. Product color: White. Width: 598 mm, Depth: 550 mm, Height: 848 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.