Siemens logo

Siemens varioPerfect iQ700 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153708
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens varioPerfect iQ700 washing machine Front-load 8 kg 1400 RPM White:

Siemens varioPerfect iQ700, Front-load, 8 kg, B, 71 dB, 1400 RPM, 189 kWh

Long summary description Siemens varioPerfect iQ700 washing machine Front-load 8 kg 1400 RPM White:

Siemens varioPerfect iQ700. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 189 kWh, Annual water consumption washing: 10500 L. Product color: White. Width: 600 mm, Depth: 590 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.