Siemens logo

Siemens TSI803210 iron Dry & Steam iron Titanium soleplate 3200 W Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39872
Info modified on:
28 Mar 2023, 10:12:56
Short summary description Siemens TSI803210 iron Dry & Steam iron Titanium soleplate 3200 W Black, Stainless steel:

Siemens TSI803210, Dry & Steam iron, Titanium soleplate, 2,5 m, 220 g/min, Black, Stainless steel, 65 g/min

Long summary description Siemens TSI803210 iron Dry & Steam iron Titanium soleplate 3200 W Black, Stainless steel:

Siemens TSI803210. Type: Dry & Steam iron, Soleplate type: Titanium soleplate, Cord length: 2,5 m. Iron power: 3200 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Weight: 2,1 kg. Package width: 220 mm, Package depth: 350 mm, Package height: 280 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.