Siemens EQ.500 TP503R04, Espresso machine, 1,7 L, Coffee beans, Built-in grinder, 1500 W, Grey
Siemens EQ.500 TP503R04. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,7 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Built-in grinder. Display type: TFT. Power: 1500 W. Product color: Grey