Siemens logo

Siemens EQ.9 s500 Fully-auto Espresso machine 2,3 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91196
Info modified on:
23 Nov 2023, 10:42:11
Short summary description Siemens EQ.9 s500 Fully-auto Espresso machine 2,3 L:

Siemens EQ.9 s500, Espresso machine, 2,3 L, Coffee beans, Built-in grinder, 1500 W, Black, Stainless steel

Long summary description Siemens EQ.9 s500 Fully-auto Espresso machine 2,3 L:

Siemens EQ.9 s500. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2,3 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Built-in grinder. Display type: TFT. Power: 1500 W. Product color: Black, Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.