Siemens logo

Siemens TG23331V toaster 1 slice(s) 2000 W Anthracite, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33393
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens TG23331V toaster 1 slice(s) 2000 W Anthracite, Stainless steel:

Siemens TG23331V, 1 slice(s), Anthracite, Stainless steel, 2000 W, 220 - 240 V, 50 - 60 Hz, 400 mm

Long summary description Siemens TG23331V toaster 1 slice(s) 2000 W Anthracite, Stainless steel:

Siemens TG23331V. Number of slices: 1 slice(s), Product color: Anthracite, Stainless steel. Power: 2000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 400 mm, Depth: 330 mm, Height: 115 mm. Dimensions (WxDxH): 400 x 330 x 115 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.