Siemens logo

Siemens TE617503DE coffee maker Fully-auto Espresso machine 1,7 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59202
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens TE617503DE coffee maker Fully-auto Espresso machine 1,7 L:

Siemens TE617503DE, Espresso machine, 1,7 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Stainless steel

Long summary description Siemens TE617503DE coffee maker Fully-auto Espresso machine 1,7 L:

Siemens TE617503DE. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,7 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Power: 1500 W. Product color: Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.