Siemens TB11319, Steam iron, Stainless Steel soleplate, 2,5 m, 95 g/min, Grey, 40 g/min
Siemens TB11319. Type: Steam iron, Soleplate type: Stainless Steel soleplate, Cord length: 2,5 m. Iron power: 2400 W, Maximum power: 2400 W, AC input voltage: 220 - 240 V. Weight: 1,5 kg. Dimensions (WxDxH): 125 x 290 x 155 mm