Siemens SX66M092EU, Fully built-in, Stainless steel, Buttons, 1,7 m, 1,4 m, 1,7 m
Siemens SX66M092EU. Appliance placement: Fully built-in, Control panel color: Stainless steel, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 7 L, Energy efficiency class (old): A, Energy consumption per cycle: 0,96 kWh. Width: 598 mm, Depth: 550 mm, Height: 865 mm. Drying class: A, Annual energy consumption: 212 kWh, Annual water consumption: 1540 L