Siemens logo

Siemens SN25D800EU dishwasher Freestanding 12 place settings

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24397
Info modified on:
26 Feb 2021, 16:52:32
Short summary description Siemens SN25D800EU dishwasher Freestanding 12 place settings:

Siemens SN25D800EU, Freestanding, Stainless steel, Buttons, 1,7 m, Stainless steel, 12 place settings

Long summary description Siemens SN25D800EU dishwasher Freestanding 12 place settings:

Siemens SN25D800EU. Appliance placement: Freestanding, Door color: Stainless steel, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 48 dB, Temperature (max): 70 °C. Water consumption per cycle: 11,80 L, Energy consumption per cycle: 1,02 kWh, Connected load: 2400 W. Width: 600 mm, Depth: 600 mm, Height: 845 mm. Annual energy consumption: 290 kWh, Annual water consumption: 3300 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.