Siemens logo

Siemens S1ZMI12910 air conditioner Split system White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29415
Info modified on:
12 Dec 2024, 14:14:40
Short summary description Siemens S1ZMI12910 air conditioner Split system White:

Siemens S1ZMI12910, Split system, White, Cooling, Dehumidifying, Heating, 17 - 30 °C, 24 h, R410A

Long summary description Siemens S1ZMI12910 air conditioner Split system White:

Siemens S1ZMI12910. Type: Split system, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Heating. AC input voltage: 220-240 V, AC input frequency: 50 Hz. Indoor unit type: Wall-mountable, Indoor unit width: 85 cm, Indoor unit depth: 22,5 cm. Outdoor unit noise level: 52 dB, Outdoor unit width: 76 cm, Outdoor unit depth: 28,5 cm. Noise level (low speed): 27 dB, Noise level (high speed): 40 dB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.