Siemens logo

Siemens MQ95540 Hand mixer 450 W Blue, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13162
Info modified on:
14 Jun 2019, 12:51:43
Short summary description Siemens MQ95540 Hand mixer 450 W Blue, White:

Siemens MQ95540, Hand mixer, Blue, White, 1,4 m, Plastic, 450 W, 220 - 240 V

Long summary description Siemens MQ95540 Hand mixer 450 W Blue, White:

Siemens MQ95540. Type: Hand mixer, Product color: Blue, White, Cord length: 1,4 m. Housing material: Plastic. Power: 450 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 201 x 77 x 141 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.