Siemens LC95950, 470 m³/h, Ducted/Recirculating, 61 dB, Wall-mounted, Stainless steel, Buttons
Siemens LC95950. Maximum extraction power: 470 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 61 dB. Type: Wall-mounted, Product color: Stainless steel, Control type: Buttons. Grease filter type: Metal. Bulb power: 20 W, Number of bulbs: 4 bulb(s), Bulb type: Halogen. Motor power: 300 W, Power consumption (typical): 380 W