Siemens LC47950, 400 m³/h, Ducted/Recirculating, 66 dB, Stainless steel, Stainless steel, 1,3 m
Siemens LC47950. Maximum extraction power: 400 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 66 dB. Product color: Stainless steel, Housing material: Stainless steel, Cord length: 1,3 m. Grease filter type: Metal. Bulb power: 40 W, Number of bulbs: 2 bulb(s), Illuminance: 220 lx. Connected load: 260 W, AC input voltage: 220-230 V, AC input frequency: 50 Hz