Siemens logo

Siemens KS36VAI41 fridge Freestanding 346 L Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30604
Info modified on:
04 Mar 2024, 11:51:14
Short summary description Siemens KS36VAI41 fridge Freestanding 346 L Stainless steel:

Siemens KS36VAI41, 346 L, SN-T, 38 dB, Stainless steel

Long summary description Siemens KS36VAI41 fridge Freestanding 346 L Stainless steel:

Siemens KS36VAI41. Fridge net capacity: 346 L, Climate class: SN-T, Noise level: 38 dB. Display type: LED, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2, Door hinge: Left. Annual energy consumption: 75 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.