Siemens logo

Siemens iQ700 KS36FPIDP fridge Freestanding 309 L D Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46215
Info modified on:
04 Mar 2025, 15:35:26
Short summary description Siemens iQ700 KS36FPIDP fridge Freestanding 309 L D Stainless steel:

Siemens iQ700 KS36FPIDP, 309 L, SN-T, 41 dB, D, Stainless steel

Long summary description Siemens iQ700 KS36FPIDP fridge Freestanding 309 L D Stainless steel:

Siemens iQ700 KS36FPIDP. Fridge net capacity: 309 L, Climate class: SN-T, Noise level: 41 dB. Fridge number of shelves/baskets: 5. Lamp type: LED. Door hinge: Left. Annual energy consumption: 122 kWh, Energy efficiency class: D. Weight: 73 kg. Product color: Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.