Siemens logo

Siemens KI26R470 fridge Built-in 216 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53645
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KI26R470 fridge Built-in 216 L White:

Siemens KI26R470, 216 L, 35 dB, White

Long summary description Siemens KI26R470 fridge Built-in 216 L White:

Siemens KI26R470. Fridge net capacity: 216 L, Noise level: 35 dB. Fridge number of shelves/baskets: 6, Number of vegetable drawers: 2, Door hinge: Right. Annual energy consumption: 157 kWh. Weight: 42 kg. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.