Siemens logo

Siemens KG39VVL30 fridge-freezer Freestanding 344 L Silver, Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44359
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KG39VVL30 fridge-freezer Freestanding 344 L Silver, Stainless steel:

Siemens KG39VVL30, 344 L, SN-T, 39 dB, 7 kg/24h, Silver, Stainless steel

Long summary description Siemens KG39VVL30 fridge-freezer Freestanding 344 L Silver, Stainless steel:

Siemens KG39VVL30. Total net capacity: 344 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 250 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 94 L, Freezing capacity: 7 kg/24h. Annual energy consumption: 238 kWh. Product color: Silver, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.