Siemens logo

Siemens iQ500 Freestanding 355 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39858
Info modified on:
27 May 2024, 11:59:15
Short summary description Siemens iQ500 Freestanding 355 L Silver:

Siemens iQ500, 355 L, No Frost (fridge), SN-T, 37 dB, 17 kg/24h, Silver

Long summary description Siemens iQ500 Freestanding 355 L Silver:

Siemens iQ500. Total net capacity: 355 L. Door hinge: Right. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 269 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 86 L, Freezing capacity: 17 kg/24h, No Frost (freezer). Annual energy consumption: 179 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.