Siemens logo

Siemens iQ500 KG39NAIDP fridge-freezer Freestanding 368 L D Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50542
Info modified on:
27 May 2024, 13:48:15
Short summary description Siemens iQ500 KG39NAIDP fridge-freezer Freestanding 368 L D Silver:

Siemens iQ500 KG39NAIDP, 368 L, SN-T, 14 kg/24h, D, Fresh zone compartment, Silver

Long summary description Siemens iQ500 KG39NAIDP fridge-freezer Freestanding 368 L D Silver:

Siemens iQ500 KG39NAIDP. Total net capacity: 368 L. Door hinge: Right. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 279 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 89 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 191 kWh. Product color: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.