Siemens iQ500 KA95NAX3P, Freestanding, Black, 90°, SN-T, 346 L, 39 dB
Siemens iQ500 KA95NAX3P. Appliance placement: Freestanding, Product color: Black, Door opening angle: 90°. Fridge net capacity: 346 L, Noise level (fridge): 39 dB, Door hinge (fridge): Left. Freezer net capacity: 242 L, Freezing capacity: 20 kg/24h, Storage time during power failure: 25 h. Annual energy consumption (fridge): 112 kWh, Connected load (fridge): 90 W, Annual energy consumption (freezer): 237 kWh. Freezer package width: 74 cm, Freezer package depth: 65 cm, Freezer package height: 190 cm