Siemens logo

Siemens iQ700 KA92DSW30 side-by-side refrigerator Freestanding 541 L White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64691
Info modified on:
27 May 2024, 12:46:12
Short summary description Siemens iQ700 KA92DSW30 side-by-side refrigerator Freestanding 541 L White:

Siemens iQ700 KA92DSW30, Freestanding, American door, White, Buttons, LCD, Tempered glass

Long summary description Siemens iQ700 KA92DSW30 side-by-side refrigerator Freestanding 541 L White:

Siemens iQ700 KA92DSW30. Appliance placement: Freestanding, Product design: American door, Product color: White. Total net capacity: 541 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 368 L, Lamp type: LED. Freezer net capacity: 173 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Cord length: 2,4 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.