Siemens logo

Siemens iQ500 KA92DAI30 side-by-side refrigerator Freestanding 541 L Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87717
Info modified on:
27 May 2024, 12:21:01
Short summary description Siemens iQ500 KA92DAI30 side-by-side refrigerator Freestanding 541 L Stainless steel:

Siemens iQ500 KA92DAI30, Freestanding, American door, Stainless steel, LCD, 541 L, SN-T

Long summary description Siemens iQ500 KA92DAI30 side-by-side refrigerator Freestanding 541 L Stainless steel:

Siemens iQ500 KA92DAI30. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 541 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 368 L, Lamp type: LED. Freezer net capacity: 173 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Cord length: 2,4 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.