Siemens logo

Siemens HZ86G000 baking tray/sheet Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32356
Info modified on:
18 May 2018, 12:28:49
Short summary description Siemens HZ86G000 baking tray/sheet Stainless steel:

Siemens HZ86G000, Stainless steel, Stainless steel

Long summary description Siemens HZ86G000 baking tray/sheet Stainless steel:

Siemens HZ86G000. Product color: Stainless steel, Material: Stainless steel. Weight: 1,1 kg, Package weight: 1,4 kg. Package dimensions (WxDxH): 460 x 480 x 60 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.