Siemens logo

Siemens HM676G0S6 oven 67 L 3600 W Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130580
Info modified on:
29 Nov 2024, 15:42:25
Short summary description Siemens HM676G0S6 oven 67 L 3600 W Black, Stainless steel:

Siemens HM676G0S6, Medium, Electric, 67 L, 3600 W, 67 L, 30 - 300 °C

Long summary description Siemens HM676G0S6 oven 67 L 3600 W Black, Stainless steel:

Siemens HM676G0S6. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 67 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Buttons, Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 900 kWh, Energy consumption (forced convection): 900 kWh, AC input voltage: 220-240 V. Installation compartment width: 58,5 cm, Installation compartment depth: 55 cm, Installation compartment height: 56 cm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.