Siemens logo

Siemens iQ500 HB378G2S0 oven 71 L Black, Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63154
Info modified on:
29 Nov 2024, 15:42:42
Short summary description Siemens iQ500 HB378G2S0 oven 71 L Black, Stainless steel:

Siemens iQ500 HB378G2S0, Medium, Electric, 71 L, 71 L, 3600 W, 30 - 275 °C

Long summary description Siemens iQ500 HB378G2S0 oven 71 L Black, Stainless steel:

Siemens iQ500 HB378G2S0. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 1,02 kWh, Energy consumption (forced convection): 0,81 kWh, Connected load: 3600 W. Lamp type: Halogen

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.